TE Connectivity 2303402-1
- 收藏
- 对比
2303402-1详情
TE Connectivity 2303402-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Base/Housing Material
Melamine
Contact Materials
银合金
Pole Throw Configuration
SP5T
Mounting
面板安装
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
30
Number of Positions / Contacts per Port
8P8C
Manufacturer
TE Connectivity
Brand
TE Connectivity
定位的数量
8 Position
子类别
Modular Connectors / Ethernet Connectors
配置
2x2
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
2303402-1拓展信息








哦! 它是空的。