TE Connectivity 2306316-2
- 收藏
- 对比
2306316-2详情
TE Connectivity 2306316-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
房屋材料
Polyphenylene Ether (PPE)
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
72
Mounting Styles
Panel
Contact Materials
Copper Alloy
Manufacturer
TE Connectivity
Brand
TE Connectivity / P&B
Tradename
SOLAROK
系列
SOLAROK PV Edge
定位的数量
-
性别
Male
子类别
Solar Connectors / Photovoltaic Connectors
端口的数量
2 Port
产品类别
Solar Connectors / Photovoltaic Connectors
产品
Junction Box Assemblies
产品类别
Solar Connectors / Photovoltaic Connectors
2306316-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。