TE Connectivity 2307961-1
- 收藏
- 对比
2307961-1
2460-2307961-1
可插拔连接器
--
大陆
立即发货

Other Automotive Connector Accessories, Other, PBT GF, Black, -40 – 105 °C / -40 – 120 °C [-40 – 248 °F / -40 – 221 °F]
1最小包装量--
2307961-1详情
TE Connectivity 2307961-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Automotive Connector Accessory Typeu2009
Other
TE Internal Description
2-PORT MATENET FRAME,STP, COD A
TE Internal #
2307961-1
Primary Product Materialu2009
PBT GF
Primary Product Coloru2009
Black
Operating Temperature Rangeu2009(°C)
-40 – 105, -40 – 120
Operating Temperature Rangeu2009(°F)
-40 – 221, -40 – 248
2307961-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。