TE Connectivity 2309414-5
- 收藏
- 对比
2309414-5
2460-2309414-5
IC、晶体管插座
--
大陆
立即发货

SO DIMM Sockets, Small Outline (SO), Stack Height .362 in [9.2 mm], Right Angle Module Orientation, 260 Position, .02 in [.5 mm] Centerline, DDR4 DIMM
1最小包装量--
2309414-5详情
TE Connectivity 2309414-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
DRAM Typeu2009
Small Outline (SO)
Stack Heightu2009
9.2u2009mmu2009[u2009.362u2009inu2009]
Module Orientationu2009
直角
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
260
TE Internal #
2309414-5
TE Internal Description
DDR4 SODIMM 260P 9.2H RVS
2309414-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。