TE Connectivity 2309958-1
- 收藏
- 对比
2309958-1
2460-2309958-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 1, Internal/External EMI Springs, Data Rate (Max) 10 Gb/s, 1 Port, None, 2 Rear EONs per Port Column
1最小包装量--
2309958-1详情
TE Connectivity 2309958-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2309958-1
TE Internal Description
QSFP Cage, Solder Leg, No HS Opening
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 1
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Included Lightpipeu2009
无
Data Rate (Max)u2009(Gb/s)
10
2309958-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。