TE Connectivity 2310138-2
- 收藏
- 对比
2310138-2
2460-2310138-2
可插拔连接器
--
大陆
立即发货

Data Connectivity Housings, Housing for Male Terminals, B, Wire-to-Wire, 1 Position, Cable Exit Angle 180°, Cable Type RTK 031
1最小包装量--
2310138-2详情
TE Connectivity 2310138-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2310138-2
TE Internal Description
1POS,MATE-AX,PIN HSG ASSY,180DEG,COD B
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Connector & Keying Codeu2009
B
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
2310138-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。