TE Connectivity 2311506-3
- 收藏
- 对比
2311506-3
2460-2311506-3
端子板 - 线对板
--
大陆
立即发货

Standard Edge Connectors, Wire-to-Board, 13 Position, .098 in [2.5 mm] Centerline, Insulation Displacement (IDC), 1 Row, Natural, PBTP GF
1最小包装量--
2311506-3详情
TE Connectivity 2311506-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Positionsu2009
13
Connector Systemu2009
Wire-to-Board
TE Internal Description
DUOPLUG STD, 13 POS, SEL LOADED
TE Internal #
2311506-3
2311506-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。