TE Connectivity 2312042-5
- 收藏
- 对比
2312042-5
2460-2312042-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Wire, 5 Position, 3.96 mm [.156 in] Centerline, Wire & Cable, UL 94V-0
1最小包装量--
2312042-5详情
TE Connectivity 2312042-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2312042-5
TE Internal Description
EP II HSG, 5POS.,GLOW WIRE
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
5
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
2312042-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。