TE Connectivity 2312063-2
- 收藏
- 对比
2312063-2
2460-2312063-2
同轴连接器(射频)
--
大陆
立即发货

RF Connector Ferrules, Ferrule Inside Diameter 2.04 – 2.2 mm [.08 – .086 in], Stainless Steel, TX1
1最小包装量--
2312063-2详情
TE Connectivity 2312063-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2312063-2
TE Internal Description
STEEL,FERRULE
Connector & Contact Terminates Tou2009
Wire & Cable
Ferrule Inside Diameteru2009
2.04 – 2.2u2009mmu2009[u2009.08 – .086u2009inu2009]
Ferrule Materialu2009
不锈钢
2312063-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。