TE Connectivity 2312064-2
- 收藏
- 对比
2312064-2
2460-2312064-2
同轴连接器(射频)
--
大陆
立即发货

RF Contacts, Wire-to-Board / Wire-to-Wire, Wire & Cable, Receptacle, Straight, Gold, Contact Mating Retention, 1 A, Signal, TX1
1最小包装量--
2312064-2详情
TE Connectivity 2312064-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2312064-2
TE Internal Description
COAX,STMPD SOC CNTR TRMNL,180DEG
Connector Systemu2009
Wire-to-Board, Wire-to-Wire
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Typeu2009
Receptacle
Contact Orientationu2009
Straight
RF Connector Center Contact Plating Materialu2009
Gold
2312064-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。