TE Connectivity 2312311-1
- 收藏
- 对比
2312311-1
2460-2312311-1
接触器(机电)
--
大陆
立即发货

Automotive Contactors, 12 VDC Coil Voltage, Internal Coil Switch, Screw Terminals / Plug (Coil), 450 VDC Rated Voltage
1最小包装量--
2312311-1详情
TE Connectivity 2312311-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2312311-1
TE Internal Description
V23717A0002A200-SZ-CBOX
Rated Coil Voltageu2009(VDC)
12
Contact Current Classu2009(A)
101 – 200
Coil Suppressu2009
Internal Coil Switch
Relay Terminal Typeu2009
Plug (Coil), Screw Terminals
Rated Voltageu2009(VDC)
450
2312311-1拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。