TE Connectivity 2312729-2
- 收藏
- 对比
2312729-2
2460-2312729-2
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, Pin, Crimp, Wire-to-Wire, 48 Position, Power & Signal, HDC HMN
--最小包装量--
2312729-2详情
TE Connectivity 2312729-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2312729-2
TE Internal Description
HMN-HD1-48-M
Contact Typeu2009
Pin
Termination Method to Wire & Cableu2009
Crimp
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
48
Centerline (Pitch)u2009
2u2009mmu2009[u2009.079u2009inu2009]
2312729-2拓展信息

















哦! 它是空的。