TE Connectivity 2313376-1
- 收藏
- 对比
2313376-1
2460-2313376-1
同轴连接器(射频)
--
大陆
立即发货

PCB RF Modules, 12 Coaxial Contacts, Vertical, Stainless Steel, Cable-to-Cable, 12 Position, Wire & Cable, Panel Mount, NanoRF
--最小包装量--
2313376-1详情
TE Connectivity 2313376-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2313376-1
TE Internal Description
NanoRF, BP, 12 POS, 67.3 D
Number of Coaxial Contactsu2009
12
PCB Mount Orientationu2009
Vertical
Body Materialu2009
不锈钢
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
12
2313376-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。