TE Connectivity 2314465-1
- 收藏
- 对比
2314465-1
2460-2314465-1
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, EMEA / NAM / ROA, Bolted, ≤ 500 kV, Aluminum, Stud / Stranded, Conductor Range 795 AWG/kcmil / 1033 AWG/kcmil, SIMAFLEX
1最小包装量--
2314465-1详情
TE Connectivity 2314465-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Typeu2009
Stranded, Stud
Mechanical Connector Conductor Materialu2009
Aluminum
Mechanical Connector Voltage Classu2009(kV)
≤ 500
Mechanical Connector Technologyu2009
Bolted
Mechanical Connector Product Availabilityu2009
EMEA, LAM, NAM, ROA
TE Internal Description
5 PD 82 S305 100 C34
TE Internal #
2314465-1
2314465-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。