TE Connectivity 2314580-1
- 收藏
- 对比
2314580-1
2460-2314580-1
套管 - 电源连接器
--
大陆
立即发货

Backplane Power Connectors, PCB Mount Header, Board-to-Board, 46 Position, Right Angle, Traditional Backplane, Printed Circuit Board, Power & Signal
1最小包装量--
2314580-1详情
TE Connectivity 2314580-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2314580-1
TE Internal Description
R/A HEADER, MULTI-BEAM XLE, VITA 62
PCB Connector Assembly Typeu2009
PCB安装接头
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
46
PCB Mount Orientationu2009
直角
Backplane Architectureu2009
Traditional Backplane
2314580-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。