TE Connectivity 2314790-1
- 收藏
- 对比
2314790-1
2460-2314790-1
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly with Integrated Connector, 2 x 1, Internal/External EMI Springs, Data Rate (Max) 28 Gb/s, 2 Port, None
1最小包装量--
2314790-1详情
TE Connectivity 2314790-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2314790-1
TE Internal Description
ZQSFP+ 2X1 BELLY TO BELLY CAGE&CONN
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
Port Matrix Configurationu2009
2 x 1
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Included Lightpipeu2009
无
Data Rate (Max)u2009(Gb/s)
28
2314790-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。