TE Connectivity 2315530-7
- 收藏
- 对比
2315530-7
2460-2315530-7
可插拔连接器
--
大陆
立即发货

Data Connectivity Headers, J, Wire-to-Board, 10 Position, .07 in / .3 in [1.8 mm / 7.8 mm] Centerline, Vertical, Signal, Board Mount, MATEnet
1最小包装量--
2315530-7详情
TE Connectivity 2315530-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2315530-7
TE Internal Description
5PORT,MATENET,HDR ASSY,180DEG,COD J
Mating Tab Widthu2009
.5u2009mmu2009[u2009.019u2009inu2009]
Mating Tab Thicknessu2009
.4u2009mmu2009[u2009.015u2009inu2009]
Connector Codeu2009
J
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
10
2315530-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。