TE Connectivity 2315759-2
- 收藏
- 对比
2315759-2
2460-2315759-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Wire, 2 Position, 3 mm [.118 in] Centerline, Wire & Cable, UL 94V-0, GWT 750°C (Without Flame)
1最小包装量--
2315759-2详情
TE Connectivity 2315759-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2315759-2
TE Internal Description
2P MICRO MNL PLUG HSG FREE HNG DBL RW V0
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
2
Centerline (Pitch)u2009
3u2009mmu2009[u2009.118u2009inu2009]
2315759-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。