TE Connectivity 2-316080-3
- 收藏
- 对比
2-316080-3
2460-2-316080-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Horizontal, Wire-to-Board, 10 Position, 5.08 mm [.2 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, Dynamic 3000 Series
1最小包装量--
2-316080-3详情
TE Connectivity 2-316080-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Horizontal
Centerline (Pitch)u2009
5.08u2009mmu2009[u2009.2u2009inu2009]
Number of Rowsu2009
2
Number of Positionsu2009
10
Connector Systemu2009
Wire-to-Board
TE Internal #
2-316080-3
TE Internal Description
DYNAMIC D-3200 HDR ASSY 10P H
2-316080-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。