TE Connectivity 2316316-2
- 收藏
- 对比
2316316-2
2460-2316316-2
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Contact Inserts, HMN, Socket, Crimp, Wire-to-Wire, 24 Position, Power & Signal, HDC HMN
1最小包装量--
2316316-2详情
TE Connectivity 2316316-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rectangular Connector Insert Typeu2009
HMN
TE Internal Description
HMN-HD1-24-F
TE Internal #
2316316-2
Contact Typeu2009
Socket
Termination Method to Wire & Cableu2009
Crimp
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
24
2316316-2拓展信息

















哦! 它是空的。