TE Connectivity 2316441-3
- 收藏
- 对比
2316441-3
2460-2316441-3
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, LAM / NAM, Bolted, ≤ 500 kV, Aluminum, Tube, Aluminum Alloy, 4 Contacts, Palm Hole Diameter 14.3, Indoor Use, SIMEL SIMABUS
1最小包装量--
2316441-3详情
TE Connectivity 2316441-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2316441-3
TE Internal Description
5 TTPEL 82 T31/2IPS 100 C290 29
Mechanical Connector Product Availabilityu2009
LAM, NAM
Mechanical Connector Technologyu2009
Bolted
Conductor Typeu2009
Tube
Mechanical Connector Conductor Materialu2009
Aluminum
Mechanical Connector Voltage Classu2009(kV)
≤ 500
2316441-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。