TE Connectivity 2317531-1
- 收藏
- 对比
2317531-1
2460-2317531-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 16 Position, 1.8 mm [.07 in] Centerline, Fully Shrouded, Tin, Surface Mount, Signal, Black
1最小包装量--
2317531-1详情
TE Connectivity 2317531-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Sealableu2009
无
Centerline (Pitch)u2009
1.8u2009mmu2009[u2009.07u2009inu2009]
Number of Positionsu2009
16
Connector Systemu2009
Wire-to-Board
TE Internal Description
2X8POS,NANOMQS,HDR ASSY,180DEG,SMD,COD A
TE Internal #
2317531-1
2317531-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。