TE Connectivity 2318044-1
- 收藏
- 对比
2318044-1
2460-2318044-1
矩形电缆组件
--
大陆
立即发货

Cable Assembly, EB, SK5 POS EP 2P5
1最小包装量--
2318044-1详情
TE Connectivity 2318044-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
形状
Round
包装数量
1000
Overall Height (in)
0.032
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
TE Connectivity
Brand
TE Connectivity / P&B
RoHS
Details
包装
Bulk
颜色
Natural
子类别
电缆组件
产品类别
矩形电缆组件
产品类别
TE Connectivity
2318044-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。