TE Connectivity 2319972-1
- 收藏
- 对比
2319972-1
2460-2319972-1
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, EMEA / LAM / NAM, Bolted, ≤ 550 kV, Aluminum, Stranded / Stud, Conductor Range 1033 AWG/kcmil / 1200 AWG/kcmil, SIMAFLEX
1最小包装量--
2319972-1详情
TE Connectivity 2319972-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mechanical Connector Conductor Materialu2009
Aluminum
Conductor Typeu2009
Stranded, Stud
Mechanical Connector Voltage Classu2009(kV)
≤ 550
Mechanical Connector Technologyu2009
Bolted
Mechanical Connector Product Availabilityu2009
EMEA, LAM, NAM, ROA
TE Internal Description
5 CT 82 M325 M305
TE Internal #
2319972-1
2319972-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。