TE Connectivity 2320004-1
- 收藏
- 对比
2320004-1
2460-2320004-1
可插拔连接器
--
大陆
立即发货

Receptacle, Cable-to-Board / Cable-to-Cable, 4 Position, 1.8 mm Centerline, Black, Wire & Cable, Signal, Cable Mount (Free-Hanging), -40 – 105 °C
1最小包装量--
2320004-1详情
TE Connectivity 2320004-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2320004-1
TE Internal Description
4POS,NANOMQS,REC HSG,COD A
Connector & Housing Typeu2009
Receptacle
Mating Tab Widthu2009(mm)
.5
Connector Systemu2009
Cable-to-Board, Cable-to-Cable
Number of Positionsu2009
4
Centerline (Pitch)u2009(mm)
1.8
2320004-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。