TE Connectivity 2320916-1
- 收藏
- 对比
2320916-1
2460-2320916-1
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire / Wire-to-Device, 6 Position, .177 in [4.5 mm] Centerline, Sealable, Gray, Wire & Cable, AMPSEAL 16
1最小包装量--
2320916-1详情
TE Connectivity 2320916-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
4.5u2009mmu2009[u2009.177u2009inu2009]
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Device, Wire-to-Wire
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.062u2009inu2009]
Connector & Housing Typeu2009
外螺纹端子外壳
TE Internal Description
6POS,AMPSEAL 16,PIN HSG ASSY,SLD,COD 1
TE Internal #
2320916-1
2320916-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。