TE Connectivity 2320925-4
- 收藏
- 对比
2320925-4
2460-2320925-4
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Device / Wire-to-Wire, 12 Position, .177 in [4.5 mm] Centerline, Sealable, Gray, Wire & Cable, AMPSEAL 16
1最小包装量--
2320925-4详情
TE Connectivity 2320925-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
4.5u2009mmu2009[u2009.177u2009inu2009]
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Device, Wire-to-Wire
Mating Pin Diameteru2009
1.59u2009mmu2009[u2009.062u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
12POS,AMPSEAL 16,SOC HSG ASSY,SLD,COD 4
TE Internal #
2320925-4
2320925-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。