TE Connectivity 2-321013-1
- 收藏
- 对比
2-321013-1
2460-2-321013-1
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 26 – 22 AWG Wire Size, 202 – 810 CMA Wire Size, Stud Size #0, Stud Diameter .067 in [1.7 mm]
1最小包装量--
2-321013-1详情
TE Connectivity 2-321013-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-321013-1
TE Internal Description
PIDG, RING, 26-22, #0
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
26 – 22
Wire Sizeu2009(CMA)
202 – 810
Stud Sizeu2009
0
Stud Diameteru2009
1.7u2009mmu2009[u2009.067u2009inu2009]
2-321013-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。