TE Connectivity 2321538-1
- 收藏
- 对比
2321538-1
2460-2321538-1
端子 - 配件
--
大陆
立即发货

Automotive Terminals, Tab, Mating Tab Width .047 in [1.2 mm], Tab Thickness .024 in [.6 mm], 18 – 17 AWG Wire Size, .75 – 1 mm² Wire Size, MCON 1.2mm
1最小包装量--
2321538-1详情
TE Connectivity 2321538-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
18 – 17
Terminal Transmitsu2009
0 – 24 A (Low Power)
Mating Tab Thicknessu2009
.6u2009mmu2009[u2009.024u2009inu2009]
Mating Tab Widthu2009
1.2u2009mmu2009[u2009.047u2009inu2009]
Terminal Typeu2009
Tab
TE Internal Description
TAB1.2X0.6,TERMINAL,SWS,CB
TE Internal #
2321538-1
2321538-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。