TE Connectivity 2-32186-7
- 收藏
- 对比
2-32186-7
2460-2-32186-7
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 16 AWG Wire Size, 1.25 – 2 mm² Wire Size, 2050 – 5180 CMA Wire Size, Stud Size M3.5 / #6
1最小包装量--
2-32186-7详情
TE Connectivity 2-32186-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
6, M3.5
Wire Sizeu2009(CMA)
2050 – 5180
Wire Sizeu2009(mm²)
1.25 – 2
Wire Sizeu2009(AWG)
16
Ring & Spade Terminal Typeu2009
环舌
TE Internal Description
BUDGET RING 16-14 6
TE Internal #
2-32186-7
2-32186-7拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。