TE Connectivity 2321918-6
- 收藏
- 对比
2321918-6
2460-2321918-6
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Wire, 6 Position, .098 in [2.5 mm] Centerline, 1 Row, Nylon, Plug, Receptacle, Sealable, Wire & Cable, Signal
1最小包装量--
2321918-6详情
TE Connectivity 2321918-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Housing Materialu2009
Nylon
Number of Rowsu2009
1
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Wire
TE Internal #
2321918-6
TE Internal Description
PLUG HOUSING SDL2.5 WATERPROOF 6PIN
2321918-6拓展信息

















哦! 它是空的。