TE Connectivity 2322144-2
- 收藏
- 对比
2322144-2
2460-2322144-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 10 Position, 2.54 mm / 15.24 mm [.1 in / .6 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
2322144-2详情
TE Connectivity 2322144-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.1, .6
Centerline (Pitch)u2009(mm)
2.54, 15.24
Number of Positionsu2009
10
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
MBXL R/A HDR STR 1ACP+8S+1ACP,HF
TE Internal #
2322144-2
2322144-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。