TE Connectivity 23224101
- 收藏
- 对比
23224101
2460-23224101
无类别的
--
大陆
立即发货

ABB-CONNECTION - CONNECTION - MARKERS
1最小包装量--
添加到询价列表
23224101详情
TE Connectivity 23224101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
5
Number of contacts as normally closed contact
0
0个相似型号
23224101拓展信息







哦! 它是空的。