TE Connectivity 2322442-1
- 收藏
- 对比
2322442-1
2460-2322442-1
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, High Speed, 100 Ω, 24 AWG Wire Size, Operating Temperature Range -40 – 80 °C [-40 – 176 °F], High Speed Data Cable
1最小包装量--
2322442-1详情
TE Connectivity 2322442-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2322442-1
TE Internal Description
TECC0027C6
Cable Typeu2009
高速
Impedanceu2009(Ω)
100
Wire Sizeu2009(AWG)
24
Operating Temperature Rangeu2009
-40 – 80u2009°Cu2009[u2009-40 – 176u2009°Fu2009]
2322442-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。