TE Connectivity 2322593-1
- 收藏
- 对比
2322593-1
2460-2322593-1
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 50 mm [1.96 in], Label Height .984 in [25 mm], Metalized Silver, Matte, Polyester, PL
1最小包装量--
2322593-1详情
TE Connectivity 2322593-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2322593-1
TE Internal Description
PL-050025-1-8A
Label Typeu2009
Electrical Cabinet Identification
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
Compressible Polyolefine Foam Adhesive
UL Listedu2009
有
Label Widthu2009
50u2009mmu2009[u20091.96u2009inu2009]
2322593-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。