TE Connectivity 2322912-6
- 收藏
- 对比
2322912-6
2460-2322912-6
端子板 - 线对板
--
大陆
立即发货

Housing, Plug, Wire-to-Board, 6 Position, 5 mm [.196 in] Centerline, Crimp, 1 Row, Blue, Mating Retention, Wire & Cable, Power
1最小包装量--
2322912-6详情
TE Connectivity 2322912-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Product Typeu2009
Housing
Centerline (Pitch)u2009
5u2009mmu2009[u2009.196u2009inu2009]
Number of Positionsu2009
6
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug
TE Internal Description
STD TIMER PLUG HSG 6P GEH
TE Internal #
2322912-6
2322912-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。