TE Connectivity 2-323876-4
- 收藏
- 对比
2-323876-4
2460-2-323876-4
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Butt Splice, 22 – 16 AWG Wire Size, .3 – 1.42 mm² Wire Size, Strap, .061 in [1.54 mm] Barrel Inside Diameter, .509 – 3.26 kcmil Wire Size
1最小包装量--
2-323876-4详情
TE Connectivity 2-323876-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-323876-4
TE Internal Description
SOLIS HT BUTT 22-16COM22-18MIL
Wire Sizeu2009(AWG)
22 – 16
Wire Sizeu2009(mm²)
.3 – 1.42
Sealableu2009
无
Splice Featuresu2009
Strap
Barrel Inside Diameteru2009
1.54u2009mmu2009[u2009.061u2009inu2009]
2-323876-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。