TE Connectivity 2324104-1
- 收藏
- 对比
2324104-1
2460-2324104-1
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 6 Position, 4 mm Centerline, Sealable, Gray, Power & Signal, AMP MCP Connector System
1最小包装量--
2324104-1详情
TE Connectivity 2324104-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2324104-1
TE Internal Description
6 POSITIONS E.G.R. WIRE TO WIRE HSG ASSY
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
1.6
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
6
Centerline (Pitch)u2009(mm)
4
2324104-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。