TE Connectivity 2324136-2
- 收藏
- 对比
2324136-2
2460-2324136-2
无类别的
--
大陆
立即发货

Automotive, Truck, Bus, & Off-Road Housings
--最小包装量--
2324136-2详情
TE Connectivity 2324136-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
*
2324136-2拓展信息







哦! 它是空的。