TE Connectivity 2-324464-1
- 收藏
- 对比
2-324464-1
2460-2-324464-1
端子 - 电线接头连接器
--
大陆
立即发货

Connector, Splice, Ampower Butt 350MCM
1最小包装量--
2-324464-1详情
TE Connectivity 2-324464-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 days ago)
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
包装
Bulk
终端
Crimp
类型
Butt
子类别
Terminals
绝缘材料
Non-Insulated
产品类别
Terminals
进线数
2
产品
Splices
产品类别
Terminals
2-324464-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。