TE Connectivity 2325098-7
- 收藏
- 对比
2325098-7
2460-2325098-7
套管 - 电源连接器
--
大陆
立即发货

Automotive Connectors ICT Data Round & Latch T&C
1最小包装量--
2325098-7详情
TE Connectivity 2325098-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
810
包装
Bulk
颜色
Violet
配件类型
安装夹
产品
Accessories
2325098-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。