TE Connectivity 2325681-1
- 收藏
- 对比
2325681-1
2460-2325681-1
配件
--
大陆
立即发货

Electric, Hybrid & Fuel Cell Cable Assemblies
1最小包装量--
2325681-1详情
TE Connectivity 2325681-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
2325681-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。