TE Connectivity 2325864-1
- 收藏
- 对比
2325864-1
2460-2325864-1
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Connector, Data Rate (Max) 56 Gb/s, SFP-DD, Not Optional, Surface Mount, 1 Port, Cable-to-Board, 40 Position, SFP56
--最小包装量--
2325864-1详情
TE Connectivity 2325864-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2325864-1
TE Internal Description
SFP-DD RECEPTACLE ASSEMBLY
Pluggable I/O Product Typeu2009
Connector
Data Rate (Max)u2009(Gb/s)
56
Pluggable I/O Applicationsu2009
SFP-DD
Lightpipe Optionsu2009
Not Optional
Termination Method to Printed Circuit Boardu2009
表面贴装
2325864-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。