TE Connectivity 2327362-2
- 收藏
- 对比
2327362-2
2460-2327362-2
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 1, Internal/External EMI Springs, Data Rate (Max) 400 Gb/s, 1 Port, Fin / Front End Air Flow
1最小包装量--
2327362-2详情
TE Connectivity 2327362-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2327362-2
TE Internal Description
CAGE ASSY, QSFP-DD 1X1, STANDARD
Pluggable I/O Product Typeu2009
Cage Assembly
Port Matrix Configurationu2009
1 x 1
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Thermal Accessory Type Includedu2009
Heat Sink
Included Lightpipeu2009
无
2327362-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。