TE Connectivity 2327677-3
- 收藏
- 对比
2327677-3
2460-2327677-3
端子板 - 线对板
--
大陆
立即发货

Internal I/O Connectors, Sliver for SFF-TA-1002, PCB Edge Card, Vertical, Gen-Z / OCP NIC 3.0, 140 Position, 2 Row, Sliver for SFF-TA-1002
--最小包装量--
2327677-3详情
TE Connectivity 2327677-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2327677-3
TE Internal Description
RECEPT ASSY, 140 POS, VERT, SLIVER 2.0
Internal I/O Connector Typeu2009
Sliver for SFF-TA-1002
Connector Mates Withu2009
PCB Edge Card
PCB Mount Orientationu2009
Vertical
Industry Standardu2009
Gen-Z, OCP NIC 3.0
Number of Positionsu2009
140
2327677-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。