TE Connectivity 2327679-7
- 收藏
- 对比
2327679-7
2460-2327679-7
可插拔连接器
--
大陆
立即发货

Sliver, SFF-TA-1002, SlimSAS & MCIO Connectors
1最小包装量--
2327679-7详情
TE Connectivity 2327679-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Number of auxiliary contacts as normally open contact
8
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
None
Number of auxiliary contacts as normally closed contact
8
2327679-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。