TE Connectivity 2-327946-5
- 收藏
- 对比
2-327946-5
2460-2-327946-5
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Rectangular Tongue, 16 – 14 AWG Wire Size, 1.04 – 2.62 mm² Wire Size, 2050 – 5180 CMA Wire Size, PIDG
1最小包装量--
2-327946-5详情
TE Connectivity 2-327946-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
8, M4
Wire Sizeu2009(CMA)
2050 – 5180
Wire Sizeu2009(mm²)
1.04 – 2.62
TE Internal #
2-327946-5
TE Internal Description
PIDG 16-14 RECT 8, TAPE
Ring & Spade Terminal Typeu2009
矩形舌片
Wire Sizeu2009(AWG)
16 – 14
2-327946-5拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。