TE Connectivity 2-329036-1
- 收藏
- 对比
2-329036-1
2460-2-329036-1
同轴连接器(射频)
--
大陆
立即发货

Conn Miniature Threaded PL Crimp ST Cable Mount
1最小包装量--
2-329036-1详情
TE Connectivity 2-329036-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Crimp
Mounting
电缆安装
类型
微型螺纹
性别
Plug
产品长度
22.23 mm
2-329036-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。