TE Connectivity 2329418-2
- 收藏
- 对比
2329418-2
2460-2329418-2
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, C, 3.1 Gen 2, Standard Profile, Receptacle, Top, Right Angle, Reel, IP68, Surface Mount, Cable-to-Board, 10000, Sealable
1最小包装量--
2329418-2详情
TE Connectivity 2329418-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Profileu2009
Standard
Connector & Housing Typeu2009
Receptacle
PCB Mount Locationu2009
Top
TE Internal #
2329418-2
TE Internal Description
USB TYPE C,REC IPX8 ON BOARD WITH COVER
USB Adapter Typeu2009
C
USB Versionu2009
3.1 Gen 2
2329418-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。