TE Connectivity 2329910-1
- 收藏
- 对比
2329910-1
2460-2329910-1
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 600 VAC, 600 VDC, Tin, 16 – 14 AWG Wire Size, 1.3 – 2 mm² Wire Size, Wire-to-Wire, Wire & Cable, Crimp, Power Versa-Lock 5.0
1最小包装量--
2329910-1详情
TE Connectivity 2329910-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2329910-1
TE Internal Description
PWR VERSA-LOCK TAB, 14-16 AWG
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
600
Operating Voltageu2009(VDC)
600
Contact Mating Area Plating Materialu2009
Tin
Wire Sizeu2009(AWG)
16 – 14
2329910-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。